The Panasonic metal film thin film resistor, part number 08N2110, features a resistance value of 2.2 kΩ with a tolerance of ±0.1%. It has a power rating of 0.1 W and is packaged in a 0603 case size. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions. It complies with AEC-Q200 standards, making it suitable for automotive applications. The resistor also adheres to RoHS compliance regulations. Its low temperature coefficient of resistance (TCR) of ±25 ppm/°C ensures high accuracy and performance, making it a suitable choice for precision applications.
0603 2.2kR 0.1% Thin Film SMD Resistor, 75V, AEC-Q200 Product overview: ERA-3AEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB222V can be used for catalog matching and distributor lookup.
RES SMD 2.2K OHM 0.1% 1/10W 0603
RES, METAL FILM (THIN FILM), 2K2, 0.1%, 0.1W, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-3AEB222V | ERA-3AEB222V | 08N2110 |
| Product Name | Automotive SMD 75V Resistor | Resistors - Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 2K2, 0.1%, 0.1W, 0603; Resistance Panasonic |
| Technology / Construction | METAL FILM | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 75 volts | ||
| Operating AC Voltage | 75 volts |