Panasonic Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB221V

Description
RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2109
Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2109
RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 05X8536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
05X8536
Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 05X8536
RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.1W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.1W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2109 05X8536
Product Name Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 220R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details