Panasonic Chip Resistor - Surface Mount - ERA-3AEB2102V ERA-3AEB2102V

Description
Manufacturer: Panasonic Win Source Part Number: 870737-ERA-3AEB2102V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB2102V-ND, P21KDBDKR, P21KDBCT, ERA3AEB2102V, P21KDBTR, ERA-3AEB2102P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870737-ERA-3AEB2102V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB2102V-ND, P21KDBDKR, P21KDBCT, ERA3AEB2102V, P21KDBTR, ERA-3AEB2102P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB2102V
870737-ERA-3AEB2102V
Chip Resistor - Surface Mount - ERA-3AEB2102V 870737-ERA-3AEB2102V
Manufacturer: Panasonic Win Source Part Number: 870737-ERA-3AEB2102V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB2102V-ND, P21KDBDKR, P21KDBCT, ERA3AEB2102V, P21KDBTR, ERA-3AEB2102P

Manufacturer: Panasonic
Win Source Part Number: 870737-ERA-3AEB2102V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-3AEB2102V-ND, P21KDBDKR, P21KDBCT, ERA3AEB2102V, P21KDBTR, ERA-3AEB2102P

Buy Now Datasheet
SMD 10W Resistor - 52-ERA-3AEB2102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA-3AEB2102V
SMD 10W Resistor 52-ERA-3AEB2102V
RES SMD 21K OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2102V can be used for catalog matching and distributor lookup.

RES SMD 21K OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 21K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9493
Res, 21K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9493
RES, 21K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0161 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0161
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0161
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870737-ERA-3AEB2102V 52-ERA-3AEB2102V 55W9493 57AK0161
Product Name Chip Resistor - Surface Mount - ERA-3AEB2102V SMD 10W Resistor Res, 21K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 21000 ohms 21000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details