RES SMD 210 OHM 0.1% 1/10W 0603
THIN FILM RESISTOR,CHIP,0603,1
RES, 210R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERA-3AEB2100V | 57AK0159 | 55W9491 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 210R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 210 ohms | 210 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |