Panasonic Chip Resistor - Surface Mount ERA-3AEB2052V

Description
RES SMD 20.5KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 20.5KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB2052V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB2052V
Chip Resistor - Surface Mount ERA-3AEB2052V
RES SMD 20.5KOHM 0.1% 1/10W 0603

RES SMD 20.5KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 20K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9489
Res, 20K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9489
RES, 20K5, 0.1%, 0.1W, METAL FILM, 0603; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.1W, METAL FILM, 0603; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0157 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0157
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0157
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-3AEB2052V 55W9489 57AK0157
Product Name Chip Resistor - Surface Mount Res, 20K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 20500 ohms 20500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details