Panasonic RES SMD 200K OHM 0.1% 1/10W 0603 ERA-3AEB204V

Description
RES SMD 200K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 200K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 200K OHM 0.1% 1/10W 0603 - 590-ERA-3AEB204V - Utmel Electronic Limited
Hong Kong, China
RES SMD 200K OHM 0.1% 1/10W 0603
590-ERA-3AEB204V
RES SMD 200K OHM 0.1% 1/10W 0603 590-ERA-3AEB204V
RES SMD 200K OHM 0.1% 1/10W 0603

RES SMD 200K OHM 0.1% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 200K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 200K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9964
Res, Metal Film (Thin Film), 200K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9964
RES, METAL FILM (THIN FILM), 200K, 0.1%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 200K, 0.1%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-3AEB204V 39P9964
Product Name RES SMD 200K OHM 0.1% 1/10W 0603 Res, Metal Film (Thin Film), 200K, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details