Panasonic Res, Metal Film (Thin Film), 2Kohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB202V.

Description
RES, METAL FILM (THIN FILM), 2KOHM, 0.1%, 0.1W; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2KOHM, 0.1%, 0.1W; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2Kohm, 0.1%, 0.1W; Resistance Panasonic - 27AC4817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2Kohm, 0.1%, 0.1W; Resistance Panasonic
27AC4817
Res, Metal Film (Thin Film), 2Kohm, 0.1%, 0.1W; Resistance Panasonic 27AC4817
RES, METAL FILM (THIN FILM), 2KOHM, 0.1%, 0.1W; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2KOHM, 0.1%, 0.1W; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4817
Product Name Res, Metal Film (Thin Film), 2Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details