Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic ERA-3AEB1963V

Description
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES
Datasheet
Description
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0154 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0154
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0154
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 196K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9487
Res, 196K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9487
RES, 196K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 196K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-3AEB1963V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB1963V
Resistors - Chip Resistor - Surface Mount ERA-3AEB1963V
RES SMD 196K OHM 0.1% 1/10W 0603

RES SMD 196K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 57AK0154 55W9487 ERA-3AEB1963V
Product Name Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 196K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details