The Thin Film Resistor, chip, 0603, 1/10W, with a tolerance of +/-0% is designed for high reliability applications. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions (85°C, 85% RH). This resistor features a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and performance with low current noise and excellent linearity. It is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is suitable for various applications requiring precise resistance values and is available in multiple resistance ranges as per E24 and E96 series. Packaging options include pressed and punched carrier taping.
THIN FILM RESISTOR,CHIP,0603,1
RES, 1K91, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1.91kohm;
RES SMD 1.91KOHM 0.1% 1/10W 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 57AK0148 | 55W9482 | ERA-3AEB1911V |
| Product Name | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 1K91, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 [1608 Metric] | |
| Standards and Certifications | RoHS | RoHS |