Panasonic Res, Aec-Q200, Metal Film (Thin Film), 187R, 0.1W/0603; Resistance Panasonic ERA-3AEB1870V

Description
RES, AEC-Q200, METAL FILM (THIN FILM), 187R, 0.1W/0603; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, METAL FILM (THIN FILM), 187R, 0.1W/0603; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Metal Film (Thin Film), 187R, 0.1W/0603; Resistance Panasonic - 55W9478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Metal Film (Thin Film), 187R, 0.1W/0603; Resistance Panasonic
55W9478
Res, Aec-Q200, Metal Film (Thin Film), 187R, 0.1W/0603; Resistance Panasonic 55W9478
RES, AEC-Q200, METAL FILM (THIN FILM), 187R, 0.1W/0603; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, METAL FILM (THIN FILM), 187R, 0.1W/0603; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9478
Product Name Res, Aec-Q200, Metal Film (Thin Film), 187R, 0.1W/0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 187 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details