Panasonic Chip Resistor - Surface Mount - ERA-3AEB184V ERA-3AEB184V

Description
Manufacturer: Panasonic Win Source Part Number: 870736-ERA-3AEB184V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P180KDBCT, P180KDBDKR, ERA3AEB184V, P180KDBTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870736-ERA-3AEB184V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P180KDBCT, P180KDBDKR, ERA3AEB184V, P180KDBTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB184V
870736-ERA-3AEB184V
Chip Resistor - Surface Mount - ERA-3AEB184V 870736-ERA-3AEB184V
Manufacturer: Panasonic Win Source Part Number: 870736-ERA-3AEB184V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P180KDBCT, P180KDBDKR, ERA3AEB184V, P180KDBTR

Manufacturer: Panasonic
Win Source Part Number: 870736-ERA-3AEB184V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P180KDBCT, P180KDBDKR, ERA3AEB184V, P180KDBTR

Buy Now Datasheet
SMD 10W 75V Resistor - 52-ERA-3AEB184V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERA-3AEB184V
SMD 10W 75V Resistor 52-ERA-3AEB184V
180kR 0.1% 1/10W 75V 0603 SMD Metal Film Resistor Product overview: ERA-3AEB184V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB184V can be used for catalog matching and distributor lookup.

180kR 0.1% 1/10W 75V 0603 SMD Metal Film Resistor Product overview: ERA-3AEB184V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB184V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 180K, 0.1%, 0.1W, 0603; Resistance Panasonic - 53W8340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 180K, 0.1%, 0.1W, 0603; Resistance Panasonic
53W8340
Res, Metal Film (Thin Film), 180K, 0.1%, 0.1W, 0603; Resistance Panasonic 53W8340
RES, METAL FILM (THIN FILM), 180K, 0.1%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 180K, 0.1%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 180K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 53W8425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 180K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
53W8425
Res, Metal Film (Thin Film), 180K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 53W8425
RES, METAL FILM (THIN FILM), 180K, 0.1%, 0.1W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 180K, 0.1%, 0.1W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870736-ERA-3AEB184V 52-ERA-3AEB184V 53W8340 53W8425
Product Name Chip Resistor - Surface Mount - ERA-3AEB184V SMD 10W 75V Resistor Res, Metal Film (Thin Film), 180K, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 180K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 180000 ohms 180000 ohms 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details