Panasonic Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB183V

Description
RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2107
Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2107
RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1296
Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1296
RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.1W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.1W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2107 01X1296
Product Name Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 18K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details