Panasonic Chip Resistor - Surface Mount ERA-3AEB182V

Description
RES SMD 1.8K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 1.8K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB182V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB182V
Chip Resistor - Surface Mount ERA-3AEB182V
RES SMD 1.8K OHM 0.1% 1/10W 0603

RES SMD 1.8K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1.8Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1.8Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1295
Res, Metal Film (Thin Film), 1.8Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1295
RES, METAL FILM (THIN FILM), 1.8KOHM, 0.1W, 0.1%, FULL REEL; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1.8KOHM, 0.1W, 0.1%, FULL REEL; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3AEB182V 01X1295
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1.8Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details