Panasonic Chip Resistor - Surface Mount - ERA-3AEB181V ERA-3AEB181V

Description
Manufacturer: Panasonic Win Source Part Number: 870734-ERA-3AEB181V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P180DBTR, ERA3AEB181V, P180DBCT, P180DBDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870734-ERA-3AEB181V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P180DBTR, ERA3AEB181V, P180DBCT, P180DBDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB181V
870734-ERA-3AEB181V
Chip Resistor - Surface Mount - ERA-3AEB181V 870734-ERA-3AEB181V
Manufacturer: Panasonic Win Source Part Number: 870734-ERA-3AEB181V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P180DBTR, ERA3AEB181V, P180DBCT, P180DBDKR

Manufacturer: Panasonic
Win Source Part Number: 870734-ERA-3AEB181V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P180DBTR, ERA3AEB181V, P180DBCT, P180DBDKR

Buy Now Datasheet
SMD 180 OHM 10W Resistor - 52-ERA-3AEB181V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 OHM 10W Resistor
52-ERA-3AEB181V
SMD 180 OHM 10W Resistor 52-ERA-3AEB181V
RES SMD 180 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB181V can be used for catalog matching and distributor lookup.

RES SMD 180 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB181V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 180R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 180R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2105
Res, Metal Film (Thin Film), 180R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2105
RES, METAL FILM (THIN FILM), 180R, 0.1%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 180R, 0.1%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB181V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB181V
Resistors - Chip Resistor - Surface Mount ERA-3AEB181V
RES SMD 180 OHM 0.1% 1/10W 0603

RES SMD 180 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 870734-ERA-3AEB181V 52-ERA-3AEB181V 08N2105 ERA-3AEB181V
Product Name Chip Resistor - Surface Mount - ERA-3AEB181V SMD 180 OHM 10W Resistor Res, Metal Film (Thin Film), 180R, 0.1%, 0.1W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 180 ohms 180 ohms 180 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers