Manufacturer: Panasonic
Win Source Part Number: 870733-ERA-3AEB1742V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 17.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-3AEB1742P, ERA3AEB1742V, P17.4KDBTR, P17.4KDBDKR, P17.4KDBCT, ERA-3AEB1742V-ND
Thin Film Chip Resistor 0603 17.4kR 0.1% 0.1W SMD AEC-Q200 Product overview: ERA-3AEB1742V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1742V can be used for catalog matching and distributor lookup.
RES SMD 17.4KOHM 0.1% 1/10W 0603
THIN FILM RESISTOR,CHIP,0603,1
THIN FILM RESISTOR,CHIP,0603,1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 870733-ERA-3AEB1742V | 52-ERA-3AEB1742V | ERA-3AEB1742V | 57AK0134 |
| Product Name | Chip Resistor - Surface Mount - ERA-3AEB1742V | Automotive SMD 0.1W Resistor | Resistors - Chip Resistor - Surface Mount | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thin Film (Chip) | METAL FILM | Thin Film (Chip) | Thin Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Resistance Range | 17400 ohms | 17400 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 150 volts |