Panasonic Chip Resistor - Surface Mount ERA-3AEB164V

Description
RES SMD 160K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 160K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB164V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB164V
Chip Resistor - Surface Mount ERA-3AEB164V
RES SMD 160K OHM 0.1% 1/10W 0603

RES SMD 160K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 160K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9960
Res, Metal Film (Thin Film), 160K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9960
RES, METAL FILM (THIN FILM), 160K, 0.1%, 0.1W, 0603; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160K, 0.1%, 0.1W, 0603; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB164V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB164V
Resistors - Chip Resistor - Surface Mount ERA-3AEB164V
RES SMD 160K OHM 0.1% 1/10W 0603

RES SMD 160K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERA-3AEB164V 39P9960 ERA-3AEB164V
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 160K, 0.1%, 0.1W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 160000 ohms 160000 ohms 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers