Panasonic Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB163V

Description
RES, METAL FILM (THIN FILM), 16K, 0.1%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 16K, 0.1%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9959
Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9959
RES, METAL FILM (THIN FILM), 16K, 0.1%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 16K, 0.1%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1293
Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1293
RES, METAL FILM (THIN FILM), 16K, 0.1%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 16K, 0.1%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 39P9959 01X1293
Product Name Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 16K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 16000 ohms 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details