Panasonic Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB162V

Description
RES, METAL FILM (THIN FILM), 1K6, 0.1%, 0.1W, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K6, 0.1%, 0.1W, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9958
Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9958
RES, METAL FILM (THIN FILM), 1K6, 0.1%, 0.1W, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K6, 0.1%, 0.1W, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1292
Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1292
RES, METAL FILM (THIN FILM), 1K6, 0.1%, 0.1W, 0603, REEL; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K6, 0.1%, 0.1W, 0603, REEL; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 39P9958 01X1292
Product Name Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 1K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1600 ohms 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details