RES, METAL FILM (THIN FILM), 160R, 0.1%, 0.1W, 0603; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 160 OHM, 0.1W, 0.1%, FULL REEL; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES SMD 160 OHM 0.1% 1/10W 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 39P9957 | 01X1291 | ERA-3AEB161V |
| Product Name | Res, Metal Film (Thin Film), 160R, 0.1%, 0.1W, 0603; Resistance Panasonic | Res, Metal Film (Thin Film), 160 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Resistance Range | 160 ohms | 160 ohms | 160 ohms |