The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high reliability metal film resistor designed for stable performance in high temperature and humidity environments, rated for operation between -55°C and +155°C. It features a power rating of 0.1W and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for applications requiring high accuracy and low current noise, with resistance values available in E24 and E96 series. The product is packaged in various methods, including pressed and punched carrier taping, ensuring ease of handling and integration into electronic circuits.
THIN FILM RESISTOR,CHIP,0603,1
RES, 154R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK0114 | 74R3521 |
| Product Name | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 154R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0603 | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS | RoHS |