Panasonic SMD 75V 100mW Resistor ERA-3AEB152V

Description
0603 1.5kR 0.1% 75V 100mW SMD Thin Film Resistor Product overview: ERA-3AEB152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB152V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 1.5kR 0.1% 75V 100mW SMD Thin Film Resistor Product overview: ERA-3AEB152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB152V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-ERA-3AEB152V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERA-3AEB152V
SMD 75V 100mW Resistor 52-ERA-3AEB152V
0603 1.5kR 0.1% 75V 100mW SMD Thin Film Resistor Product overview: ERA-3AEB152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB152V can be used for catalog matching and distributor lookup.

0603 1.5kR 0.1% 75V 100mW SMD Thin Film Resistor Product overview: ERA-3AEB152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB152V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 05X8535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
05X8535
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 05X8535
RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.1W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.1W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-3AEB152V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB152V
Chip Resistor - Surface Mount ERA-3AEB152V
RES SMD 1.5K OHM 0.1% 1/10W 0603

RES SMD 1.5K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERA-3AEB152V 05X8535 ERA-3AEB152V
Product Name SMD 75V 100mW Resistor Res, Metal Film (Thin Film), 1K5, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details