Panasonic Res, Metal Film (Thin Film), 150R, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB151V

Description
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic metal film (thin film) chip resistor, part number 08N2101, features a resistance value of 150 ohms with a tolerance of ±0.1%. It has a power rating of 0.1W and is packaged in a 0603 case size. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions. It complies with AEC-Q200 standards, making it suitable for automotive applications. The resistor exhibits low current noise and excellent linearity, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is also RoHS compliant, ensuring it meets environmental regulations. This product is ideal for applications requiring precise resistance values and high performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Panasonic metal film (thin film) chip resistor, part number 08N2101, features a resistance value of 150 ohms with a tolerance of ±0.1%. It has a power rating of 0.1W and is packaged in a 0603 case size. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions. It complies with AEC-Q200 standards, making it suitable for automotive applications. The resistor exhibits low current noise and excellent linearity, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is also RoHS compliant, ensuring it meets environmental regulations. This product is ideal for applications requiring precise resistance values and high performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 150R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 150R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2101
Res, Metal Film (Thin Film), 150R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2101
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08N2101
Product Name Res, Metal Film (Thin Film), 150R, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details