Panasonic Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB134V

Description
RES, METAL FILM (THIN FILM), 130K, 0.1%, 0.1W, 0603; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 130K, 0.1%, 0.1W, 0603; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9956
Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9956
RES, METAL FILM (THIN FILM), 130K, 0.1%, 0.1W, 0603; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130K, 0.1%, 0.1W, 0603; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1289
Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1289
RES, METAL FILM (THIN FILM), 130K, 0.1%, 0.1W, 0603, REEL; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130K, 0.1%, 0.1W, 0603, REEL; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 39P9956 01X1289
Product Name Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 130K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 130000 ohms 130000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers