Panasonic Res, Metal Film (Thin Film), 130 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic ERA-3AEB131V

Description
RES, METAL FILM (THIN FILM), 130 OHM, 0.1W, 0.1%, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 130 OHM, 0.1W, 0.1%, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 130 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1287
Res, Metal Film (Thin Film), 130 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1287
RES, METAL FILM (THIN FILM), 130 OHM, 0.1W, 0.1%, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130 OHM, 0.1W, 0.1%, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1287
Product Name Res, Metal Film (Thin Film), 130 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details