Panasonic Res, Metal Film (Thin Film), 1.27Kohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB1271V.

Description
RES, METAL FILM (THIN FILM), 1.27KOHM, 0.1%, 0.1W; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1.27KOHM, 0.1%, 0.1W; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1.27Kohm, 0.1%, 0.1W; Resistance Panasonic - 27AC4815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1.27Kohm, 0.1%, 0.1W; Resistance Panasonic
27AC4815
Res, Metal Film (Thin Film), 1.27Kohm, 0.1%, 0.1W; Resistance Panasonic 27AC4815
RES, METAL FILM (THIN FILM), 1.27KOHM, 0.1%, 0.1W; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1.27KOHM, 0.1%, 0.1W; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4815
Product Name Res, Metal Film (Thin Film), 1.27Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details