Panasonic RES SMD 12.4KOHM 0.1% 1/10W 0603 ERA-3AEB1242V

Description
RES SMD 12.4KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 12.4KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 12.4KOHM 0.1% 1/10W 0603 - 590-ERA-3AEB1242V - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.4KOHM 0.1% 1/10W 0603
590-ERA-3AEB1242V
RES SMD 12.4KOHM 0.1% 1/10W 0603 590-ERA-3AEB1242V
RES SMD 12.4KOHM 0.1% 1/10W 0603

RES SMD 12.4KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 12K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9433
Res, 12K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9433
RES, 12K4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0091 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0091
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0091
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-3AEB1242V 55W9433 57AK0091
Product Name RES SMD 12.4KOHM 0.1% 1/10W 0603 Res, 12K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603
Resistance Range 12400 ohms 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details