Panasonic Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB123V.

Description
RES, METAL FILM (THIN FILM), 12KOHM, 0.1%, 0.1W; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 12KOHM, 0.1%, 0.1W; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.1W; Resistance Panasonic - 29AC5538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.1W; Resistance Panasonic
29AC5538
Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.1W; Resistance Panasonic 29AC5538
RES, METAL FILM (THIN FILM), 12KOHM, 0.1%, 0.1W; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12KOHM, 0.1%, 0.1W; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5538
Product Name Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details