Panasonic Chip Resistor - Surface Mount - ERA-3AEB123V ERA-3AEB123V

Description
Manufacturer: Panasonic Win Source Part Number: 870732-ERA-3AEB123V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB123V, P12KDBTR, P12KDBCT, P12KDBDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870732-ERA-3AEB123V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB123V, P12KDBTR, P12KDBCT, P12KDBDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB123V
870732-ERA-3AEB123V
Chip Resistor - Surface Mount - ERA-3AEB123V 870732-ERA-3AEB123V
Manufacturer: Panasonic Win Source Part Number: 870732-ERA-3AEB123V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB123V, P12KDBTR, P12KDBCT, P12KDBDKR

Manufacturer: Panasonic
Win Source Part Number: 870732-ERA-3AEB123V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB123V, P12KDBTR, P12KDBCT, P12KDBDKR

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-ERA-3AEB123V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERA-3AEB123V
SMD 75V 100mW Resistor 52-ERA-3AEB123V
12kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB123V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB123V can be used for catalog matching and distributor lookup.

12kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB123V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB123V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB123V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB123V
Resistors - Chip Resistor - Surface Mount ERA-3AEB123V
RES SMD 12K OHM 0.1% 1/10W 0603

RES SMD 12K OHM 0.1% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 12K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1286
Res, Metal Film (Thin Film), 12K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1286
RES, METAL FILM (THIN FILM), 12K, 0.1%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12K, 0.1%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870732-ERA-3AEB123V 52-ERA-3AEB123V ERA-3AEB123V 01X1286
Product Name Chip Resistor - Surface Mount - ERA-3AEB123V SMD 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 12K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) METAL FILM Thin Film (Chip) MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details