Panasonic Res, Metal Film (Thin Film), 1.18Kohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB1181V.

Description
RES, METAL FILM (THIN FILM), 1.18KOHM, 0.1%, 0.1W; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1.18KOHM, 0.1%, 0.1W; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1.18Kohm, 0.1%, 0.1W; Resistance Panasonic - 29AC5536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1.18Kohm, 0.1%, 0.1W; Resistance Panasonic
29AC5536
Res, Metal Film (Thin Film), 1.18Kohm, 0.1%, 0.1W; Resistance Panasonic 29AC5536
RES, METAL FILM (THIN FILM), 1.18KOHM, 0.1%, 0.1W; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1.18KOHM, 0.1%, 0.1W; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5536
Product Name Res, Metal Film (Thin Film), 1.18Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details