Panasonic Res, Metal Film (Thin Film), 11.5Kohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB1152V.

Description
RES, METAL FILM (THIN FILM), 11.5KOHM, 0.1%, 0.1W; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 11.5KOHM, 0.1%, 0.1W; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 11.5Kohm, 0.1%, 0.1W; Resistance Panasonic - 29AC5535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11.5Kohm, 0.1%, 0.1W; Resistance Panasonic
29AC5535
Res, Metal Film (Thin Film), 11.5Kohm, 0.1%, 0.1W; Resistance Panasonic 29AC5535
RES, METAL FILM (THIN FILM), 11.5KOHM, 0.1%, 0.1W; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11.5KOHM, 0.1%, 0.1W; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5535
Product Name Res, Metal Film (Thin Film), 11.5Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details