Panasonic SMD 115 OHM 10W Resistor ERA-3AEB1150V

Description
RES SMD 115 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB1150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 115 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1150V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 115 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB1150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 115 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1150V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 115 OHM 10W Resistor - 52-ERA-3AEB1150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 115 OHM 10W Resistor
52-ERA-3AEB1150V
SMD 115 OHM 10W Resistor 52-ERA-3AEB1150V
RES SMD 115 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB1150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 115 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1150V can be used for catalog matching and distributor lookup.

RES SMD 115 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB1150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 115 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB1150V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326619-ERA-3AEB1150V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326619-ERA-3AEB1150V
Resistors - Chip Resistor - Surface Mount 1326619-ERA-3AEB1150V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326619-ERA-3AEB1150 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 115 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P115DBCT,P115DBDKR-N D,ERA-3AEB1150P,10-E RA-3AEB1150VCT,P115D BTR-ND,10-ERA-3AEB11 50VDKR,ERA-3AEB1150V -ND,ERA3AEB1150V,P11 5DBDKR,P115DBCT-ND,P 115DBTR-NDL,P115DBTR ,Q6999327C,10-ERA-3A EB1150VTR Base Product Number: ERA-3AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326619-ERA-3AEB1150V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 115 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P115DBCT,P115DBDKR-ND,ERA-3AEB1150P,10-ERA-3AEB1150VCT,P115DBTR-ND,10-ERA-3AEB1150VDKR,ERA-3AEB1150V-ND,ERA3AEB1150V,P115DBDKR,P115DBCT-ND,P115DBTR-NDL,P115DBTR,Q6999327C,10-ERA-3AEB1150VTR
Base Product Number: ERA-3AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 115R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9423
Res, 115R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9423
RES, 115R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 115R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0079 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0079
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0079
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB1150V 1326619-ERA-3AEB1150V 55W9423 57AK0079
Product Name SMD 115 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Res, 115R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 115 ohms 115 ohms 115 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details