Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB1131V

Description
RES SMD 1.13KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 1.13KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AEB1131V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB1131V
Resistors - Chip Resistor - Surface Mount ERA-3AEB1131V
RES SMD 1.13KOHM 0.1% 1/10W 0603

RES SMD 1.13KOHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERA-3AEB1131V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB1131V
Chip Resistor - Surface Mount ERA-3AEB1131V
RES SMD 1.13KOHM 0.1% 1/10W 0603

RES SMD 1.13KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0076 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0076
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0076
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K13, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9420
Res, 1K13, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9420
RES, 1K13, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number ERA-3AEB1131V ERA-3AEB1131V 57AK0076 55W9420
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 1K13, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 1130 ohms 1130 ohms 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details