Panasonic Automotive SMD 75V 100mW Resistor ERA-3AEB112V

Description
1.1kR 0.1% 0603 SMD Thin Film Resistor, 75V, 100mW, AEC-Q200 Product overview: ERA-3AEB112V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB112V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.1kR 0.1% 0603 SMD Thin Film Resistor, 75V, 100mW, AEC-Q200 Product overview: ERA-3AEB112V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB112V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 75V 100mW Resistor - 52-ERA-3AEB112V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V 100mW Resistor
52-ERA-3AEB112V
Automotive SMD 75V 100mW Resistor 52-ERA-3AEB112V
1.1kR 0.1% 0603 SMD Thin Film Resistor, 75V, 100mW, AEC-Q200 Product overview: ERA-3AEB112V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB112V can be used for catalog matching and distributor lookup.

1.1kR 0.1% 0603 SMD Thin Film Resistor, 75V, 100mW, AEC-Q200 Product overview: ERA-3AEB112V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB112V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1.1Kohm, 0.1W, ±0.1%, Full Reel; Resistance Panasonic - 53W8423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1.1Kohm, 0.1W, ±0.1%, Full Reel; Resistance Panasonic
53W8423
Res, Metal Film (Thin Film), 1.1Kohm, 0.1W, ±0.1%, Full Reel; Resistance Panasonic 53W8423
RES, METAL FILM (THIN FILM), 1.1KOHM, 0.1W, ±0.1%, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1.1KOHM, 0.1W, ±0.1%, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K1, 0.1%, 0.1W, 0603; Resistance Panasonic - 53W8338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K1, 0.1%, 0.1W, 0603; Resistance Panasonic
53W8338
Res, Metal Film (Thin Film), 1K1, 0.1%, 0.1W, 0603; Resistance Panasonic 53W8338
RES, METAL FILM (THIN FILM), 1K1, 0.1%, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K1, 0.1%, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB112V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB112V
Resistors - Chip Resistor - Surface Mount ERA-3AEB112V
RES SMD 1.1K OHM 0.1% 1/10W 0603

RES SMD 1.1K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB112V 53W8423 53W8338 ERA-3AEB112V
Product Name Automotive SMD 75V 100mW Resistor Res, Metal Film (Thin Film), 1.1Kohm, 0.1W, ±0.1%, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 1K1, 0.1%, 0.1W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 1100 ohms 1100 ohms 1100 ohms 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details