Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB1051V

Description
RES SMD 1.05KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 1.05KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AEB1051V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB1051V
Resistors - Chip Resistor - Surface Mount ERA-3AEB1051V
RES SMD 1.05KOHM 0.1% 1/10W 0603

RES SMD 1.05KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 1K05, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9412
Res, 1K05, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9412
RES, 1K05, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0068 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0068
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0068
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-3AEB1051V 55W9412 57AK0068
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K05, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 1050 ohms 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers