Panasonic SMD 75V 10W Resistor ERA-3AEB104V

Description
100kR 0.1% 75V 1/10W 0603 SMD Thin Film Resistor Product overview: ERA-3AEB104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB104V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kR 0.1% 75V 1/10W 0603 SMD Thin Film Resistor Product overview: ERA-3AEB104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB104V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 10W Resistor - 52-ERA-3AEB104V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 10W Resistor
52-ERA-3AEB104V
SMD 75V 10W Resistor 52-ERA-3AEB104V
100kR 0.1% 75V 1/10W 0603 SMD Thin Film Resistor Product overview: ERA-3AEB104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB104V can be used for catalog matching and distributor lookup.

100kR 0.1% 75V 1/10W 0603 SMD Thin Film Resistor Product overview: ERA-3AEB104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB104V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1224487-ERA-3AEB104V
Resistors - Chip Resistor - Surface Mount 1224487-ERA-3AEB104V
Win Source Part Number: 1224487-ERA-3AEB104V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA-3AEB104V.; ERA3AEB104V; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AEB104V,Q8132783 A,P100KDBTR,P100KDBC T,P100KDBDKR Base Product Number: ERA-3AEB

Win Source Part Number: 1224487-ERA-3AEB104V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA-3AEB104V.; ERA3AEB104V;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3AEB104V,Q8132783A,P100KDBTR,P100KDBCT,P100KDBDKR
Base Product Number: ERA-3AEB

Buy Now Datasheet
Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2096
Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2096
RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-3AEB104V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB104V
Chip Resistor - Surface Mount ERA-3AEB104V
RES SMD 100K OHM 0.1% 1/10W 0603

RES SMD 100K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-3AEB104V 1224487-ERA-3AEB104V 08N2096 ERA-3AEB104V
Product Name SMD 75V 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 100K, 0.1%, 0.1W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers