Panasonic SMD 10W 75V Resistor ERA-3AEB103V

Description
0603 Thin Film Resistor 10kR 0.1% 1/10W 75V SMD Product overview: ERA-3AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 10kR 0.1% 1/10W 75V SMD Product overview: ERA-3AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERA-3AEB103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERA-3AEB103V
SMD 10W 75V Resistor 52-ERA-3AEB103V
0603 Thin Film Resistor 10kR 0.1% 1/10W 75V SMD Product overview: ERA-3AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB103V can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 10kR 0.1% 1/10W 75V SMD Product overview: ERA-3AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB103V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB103V
Chip Resistor - Surface Mount ERA-3AEB103V
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2095
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2095
RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERA-3AEB103V ERA-3AEB103V 08N2095
Product Name SMD 10W 75V Resistor Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction METAL FILM Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details