Panasonic Automotive 75V 100mW Resistor ERA-3AEB102V

Description
0603 Thin Film Chip Resistor 1kR 0.1% 75V 100mW AEC-Q200 Product overview: ERA-3AEB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Chip Resistor 1kR 0.1% 75V 100mW AEC-Q200 Product overview: ERA-3AEB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 100mW Resistor - 52-ERA-3AEB102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-ERA-3AEB102V
Automotive 75V 100mW Resistor 52-ERA-3AEB102V
0603 Thin Film Chip Resistor 1kR 0.1% 75V 100mW AEC-Q200 Product overview: ERA-3AEB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB102V can be used for catalog matching and distributor lookup.

0603 Thin Film Chip Resistor 1kR 0.1% 75V 100mW AEC-Q200 Product overview: ERA-3AEB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237237-ERA-3AEB102V
Resistors - Chip Resistor - Surface Mount 1237237-ERA-3AEB102V
Win Source Part Number: 1237237-ERA-3AEB102V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.0KDBTR,Q7165861LM ,ERA3AEB102V,P1.0KDB CT,P1.0KDBDKR Base Product Number: ERA-3AEB

Win Source Part Number: 1237237-ERA-3AEB102V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P1.0KDBTR,Q7165861LM,ERA3AEB102V,P1.0KDBCT,P1.0KDBDKR
Base Product Number: ERA-3AEB

Buy Now Datasheet
Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2094
Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2094
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB102V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB102V
Chip Resistor - Surface Mount ERA-3AEB102V
RES SMD 1K OHM 0.1% 1/10W 0603

RES SMD 1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-3AEB102V 1237237-ERA-3AEB102V 08N2094 ERA-3AEB102V
Product Name Automotive 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1K, 0.1%, 0.1W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details