Panasonic Res, Metal Film (Thin Film), 1Kohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB102V.

Description
RES, METAL FILM (THIN FILM), 1KOHM, 0.1%, 0.1W; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1KOHM, 0.1%, 0.1W; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1Kohm, 0.1%, 0.1W; Resistance Panasonic - 27AC4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1Kohm, 0.1%, 0.1W; Resistance Panasonic
27AC4812
Res, Metal Film (Thin Film), 1Kohm, 0.1%, 0.1W; Resistance Panasonic 27AC4812
RES, METAL FILM (THIN FILM), 1KOHM, 0.1%, 0.1W; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1KOHM, 0.1%, 0.1W; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4812
Product Name Res, Metal Film (Thin Film), 1Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details