Panasonic Res, 9K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW9761X

Description
RES, 9K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6076
Res, 9K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6076
RES, 9K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0373
Res, 9K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0373
RES, 9K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6076
Product Name Res, 9K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details