RES, 8K45, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.45kohm;
RES, 8K45, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.45kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AH6069 |
| Product Name | Res, 8K45, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 8450 ohms |