Panasonic Res, 8K25, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW8251X

Description
RES, 8K25, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6068
Res, 8K25, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6068
RES, 8K25, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K25, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0365
Res, 8K25, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0365
RES, 8K25, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K25, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6068
Product Name Res, 8K25, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details