Panasonic Res, 8K2, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRW8201X

Description
RES, 8K2, 0.05%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 0.05%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0364
Res, 8K2, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0364
RES, 8K2, 0.05%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K2, 0.05%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3970
Res, 8K2, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3970
RES, 8K2, 0.05%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K2, 0.05%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0364
Product Name Res, 8K2, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details