Panasonic Res, 8K06, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW8061X

Description
RES, 8K06, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K06, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K06, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0363
Res, 8K06, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0363
RES, 8K06, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K06, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6067
Res, 8K06, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6067
RES, 8K06, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K06, 0.05%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0363
Product Name Res, 8K06, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers