Panasonic Res, 7K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW7871X

Description
RES, 7K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6066
Res, 7K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6066
RES, 7K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0362
Res, 7K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0362
RES, 7K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6066
Product Name Res, 7K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details