Panasonic Res, 7K68, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW7681X

Description
RES, 7K68, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K68, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K68, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0361
Res, 7K68, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0361
RES, 7K68, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K68, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6065
Res, 7K68, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6065
RES, 7K68, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K68, 0.05%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0361
Product Name Res, 7K68, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers