Panasonic Res, 7K5, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRW7501X

Description
RES, 7K5, 0.05%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.05%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3969
Res, 7K5, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3969
RES, 7K5, 0.05%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K5, 0.05%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0360
Res, 7K5, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0360
RES, 7K5, 0.05%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K5, 0.05%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3969
Product Name Res, 7K5, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details