Panasonic Res, 7K32, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic ERA-2VRW7321X

Description
RES, 7K32, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH3968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH3968
Res, 7K32, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH3968
RES, 7K32, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K32, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH0359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH0359
Res, 7K32, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH0359
RES, 7K32, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K32, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3968
Product Name Res, 7K32, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details