Panasonic Res, 7K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic ERA-2VRW7151X

Description
RES, 7K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH3967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH3967
Res, 7K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH3967
RES, 7K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH0358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH0358
Res, 7K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH0358
RES, 7K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3967
Product Name Res, 7K15, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details