Panasonic Res, 6K98, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW6981X

Description
RES, 6K98, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6064
Res, 6K98, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6064
RES, 6K98, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K98, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0357
Res, 6K98, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0357
RES, 6K98, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K98, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6064
Product Name Res, 6K98, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details