Panasonic Res, 6K8, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRW6801X

Description
RES, 6K8, 0.05%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.05%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3966
Res, 6K8, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3966
RES, 6K8, 0.05%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K8, 0.05%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0355
Res, 6K8, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0355
RES, 6K8, 0.05%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K8, 0.05%, 0.063W, 0402, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3966
Product Name Res, 6K8, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details